DELL logo

DELL 1GB, DDR-SDRAM, 400MHz, OptiPlex 170L, NON-ECC memory module

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86034
Info modified on:
04 Apr 2019, 10:07:01
Short summary description DELL 1GB, DDR-SDRAM, 400MHz, OptiPlex 170L, NON-ECC memory module:

DELL 1GB, DDR-SDRAM, 400MHz, OptiPlex 170L, NON-ECC, 1 GB, DDR, 400 MHz

Long summary description DELL 1GB, DDR-SDRAM, 400MHz, OptiPlex 170L, NON-ECC memory module:

DELL 1GB, DDR-SDRAM, 400MHz, OptiPlex 170L, NON-ECC. Internal memory: 1 GB, Internal memory type: DDR, Memory clock speed: 400 MHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.