DELL XPS 13 9310, Intel® Core™ i7, 13.4", 3840 x 2400 pixels, 16 GB, 512 GB, Windows 10 Pro
DELL XPS 13 9310. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 13.4", HD type: UHD+, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product color: Black, Platinum, Silver