DELL logo

DELL XPS 15 9520 Intel® Core™ i7 i7-12700H Laptop 15.6" Touchscreen UHD+ 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Pro Belgian Platinum, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56301
Info modified on:
22 Jan 2025, 21:19:56
Short summary description DELL XPS 15 9520 Intel® Core™ i7 i7-12700H Laptop 15.6" Touchscreen UHD+ 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Pro Belgian Platinum, Silver:

DELL XPS 15 9520, Intel® Core™ i7, 15.6", 3840 x 2400 pixels, 16 GB, 1 TB, Windows 11 Pro

Long summary description DELL XPS 15 9520 Intel® Core™ i7 i7-12700H Laptop 15.6" Touchscreen UHD+ 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 11 Pro Belgian Platinum, Silver:

DELL XPS 15 9520. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 15.6", HD type: UHD+, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product color: Platinum, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.