DELL logo

DELL Vostro 3459 Intel® Core™ i5 i5-6200U Laptop 14" HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M315 Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55408
Info modified on:
23 Jan 2025, 18:58:02
Short summary description DELL Vostro 3459 Intel® Core™ i5 i5-6200U Laptop 14" HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M315 Windows 7 Professional Black:

DELL Vostro 3459, Intel® Core™ i5, 2.3 GHz, 14", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description DELL Vostro 3459 Intel® Core™ i5 i5-6200U Laptop 14" HD 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R5 M315 Windows 7 Professional Black:

DELL Vostro 3459. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product color: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.