DELL logo

DELL PowerEdge R940xa server 480 GB Rack (3U) Intel® Xeon® Gold 5222 3.8 GHz 16 GB DDR4-SDRAM 1100 W

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24925
Info modified on:
07 Feb 2022, 13:41:11
Short summary description DELL PowerEdge R940xa server 480 GB Rack (3U) Intel® Xeon® Gold 5222 3.8 GHz 16 GB DDR4-SDRAM 1100 W:

DELL PowerEdge R940xa, 3.8 GHz, 5222, 16 GB, DDR4-SDRAM, 480 GB, Rack (3U)

Long summary description DELL PowerEdge R940xa server 480 GB Rack (3U) Intel® Xeon® Gold 5222 3.8 GHz 16 GB DDR4-SDRAM 1100 W:

DELL PowerEdge R940xa. Processor family: Intel® Xeon® Gold, Processor frequency: 3.8 GHz, Processor model: 5222. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 2 x 8 GB. Total storage capacity: 480 GB, HDD size: 2.5". Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 1100 W, Redundant power supply (RPS) support. Chassis type: Rack (3U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.