DELL logo

DELL XPS 13 9370 Intel® Core™ i7 i7-8550U Laptop 13.3" Touchscreen 4K Ultra HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Czech, Slovakian Platinum, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41726
Info modified on:
18 Nov 2024, 17:55:34
Short summary description DELL XPS 13 9370 Intel® Core™ i7 i7-8550U Laptop 13.3" Touchscreen 4K Ultra HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Czech, Slovakian Platinum, Silver:

DELL XPS 13 9370, Intel® Core™ i7, 1.8 GHz, 13.3", 3840 x 2160 pixels, 8 GB, 256 GB

Long summary description DELL XPS 13 9370 Intel® Core™ i7 i7-8550U Laptop 13.3" Touchscreen 4K Ultra HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Czech, Slovakian Platinum, Silver:

DELL XPS 13 9370. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 13.3", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Platinum, Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.