DELL XPS 13 9343, Intel® Core™ i7, 2.4 GHz, 13.3", 3200 x 1800 pixels, 8 GB, 512 GB
DELL XPS 13 9343. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 13.3", HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-RS-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Ubuntu Linux. Product color: Black, Silver