DELL logo

DELL XPS 13-9333 Intel® Core™ i7 i7-4510U Laptop 13.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 8.1 Pro Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55640
Info modified on:
23 Jan 2025, 19:17:27
Short summary description DELL XPS 13-9333 Intel® Core™ i7 i7-4510U Laptop 13.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 8.1 Pro Silver:

DELL XPS 13-9333, Intel® Core™ i7, 2 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description DELL XPS 13-9333 Intel® Core™ i7 i7-4510U Laptop 13.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 8.1 Pro Silver:

DELL XPS 13-9333. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.