DELL XPS 13 9300, Intel® Core™ i7, 1.3 GHz, 13.4", 1920 x 1200 pixels, 16 GB, 1 TB
DELL XPS 13 9300. Product type: Ultraportable, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1065G7, Processor frequency: 1.3 GHz. Display diagonal: 13.4", HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Plus Graphics. Operating system installed: Windows 10 Pro. Product color: Black, Platinum, Silver