DELL logo

DELL E2213H computer monitor 21.5" 1920 x 1080 pixels LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86210
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL E2213H computer monitor 21.5" 1920 x 1080 pixels LED Black:

DELL E2213H, 21.5", 1920 x 1080 pixels, LED, LED, 5 ms, Black

Long summary description DELL E2213H computer monitor 21.5" 1920 x 1080 pixels LED Black:

DELL E2213H. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.