DELL logo

DELL E Series E2213 LED display 22" 1680 x 1050 pixels HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23920
Info modified on:
25 Nov 2022, 10:14:49
Short summary description DELL E Series E2213 LED display 22" 1680 x 1050 pixels HD Black:

DELL E Series E2213, 22", 1680 x 1050 pixels, HD, LED, 5 ms, Black

Long summary description DELL E Series E2213 LED display 22" 1680 x 1050 pixels HD Black:

DELL E Series E2213. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, HD type: HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.