DELL logo

DELL E1913 computer monitor 19" 1440 x 900 pixels LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96979
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL E1913 computer monitor 19" 1440 x 900 pixels LED Black:

DELL E1913, 19", 1440 x 900 pixels, LED, LED, 5 ms, Black

Long summary description DELL E1913 computer monitor 19" 1440 x 900 pixels LED Black:

DELL E1913. Display diagonal: 19", Display resolution: 1440 x 900 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.