DELL logo

DELL OptiPlex 9010 MT Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7470 Windows 7 Professional Mini Tower PC Black, Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141492
Info modified on:
07 Oct 2024, 17:03:03
Short summary description DELL OptiPlex 9010 MT Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7470 Windows 7 Professional Mini Tower PC Black, Silver:

DELL OptiPlex 9010 MT, 3.4 GHz, Intel® Core™ i7, 8 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description DELL OptiPlex 9010 MT Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7470 Windows 7 Professional Mini Tower PC Black, Silver:

DELL OptiPlex 9010 MT. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 7470. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 275 W. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.