DELL OptiPlex 9010, 23", Full HD, Intel® Core™ i7, 8 GB, 500 GB, Windows 8 Pro
DELL OptiPlex 9010. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 3.1 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Optical drive type: DVD±RW. Operating system installed: Windows 8 Pro. Product color: Black, Silver