DELL logo

DELL S Series S2240L LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86975
Info modified on:
25 Nov 2022, 10:14:46
Short summary description DELL S Series S2240L LED display 21.5" 1920 x 1080 pixels Full HD Black:

DELL S Series S2240L, 21.5", 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description DELL S Series S2240L LED display 21.5" 1920 x 1080 pixels Full HD Black:

DELL S Series S2240L. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.