DELL logo

DELL UltraSharp U2413 LED display 24" 1920 x 1200 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106383
Info modified on:
14 Mar 2024, 19:32:04
Short summary description DELL UltraSharp U2413 LED display 24" 1920 x 1200 pixels Full HD Black:

DELL UltraSharp U2413, 24", 1920 x 1200 pixels, Full HD, LED, 6 ms, Black

Long summary description DELL UltraSharp U2413 LED display 24" 1920 x 1200 pixels Full HD Black:

DELL UltraSharp U2413. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.