DELL logo

DELL Professional P2412H LED display 24" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92497
Info modified on:
22 Aug 2022, 16:25:06
Short summary description DELL Professional P2412H LED display 24" 1920 x 1080 pixels Full HD Black:

DELL Professional P2412H, 24", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description DELL Professional P2412H LED display 24" 1920 x 1080 pixels Full HD Black:

DELL Professional P2412H. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.