DELL logo

DELL Professional P2314H LED display 23" 1920 x 1080 pixels Full HD Black, Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35627
Info modified on:
14 Mar 2024, 17:41:06
Short summary description DELL Professional P2314H LED display 23" 1920 x 1080 pixels Full HD Black, Silver:

DELL Professional P2314H, 23", 1920 x 1080 pixels, Full HD, LED, 8 ms, Black, Silver

Long summary description DELL Professional P2314H LED display 23" 1920 x 1080 pixels Full HD Black, Silver:

DELL Professional P2314H. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.