DELL logo

DELL S2330MX computer monitor 23" 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89778
Info modified on:
22 Aug 2022, 16:26:45
Short summary description DELL S2330MX computer monitor 23" 1920 x 1080 pixels Full HD LED Black:

DELL S2330MX, 23", 1920 x 1080 pixels, Full HD, LED, 2 ms, Black

Long summary description DELL S2330MX computer monitor 23" 1920 x 1080 pixels Full HD LED Black:

DELL S2330MX. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.