DELL logo

DELL E Series E2016H LED display 19.5" 1600 x 900 pixels HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68160
Info modified on:
05 Dec 2023, 11:18:38
Short summary description DELL E Series E2016H LED display 19.5" 1600 x 900 pixels HD Black:

DELL E Series E2016H, 19.5", 1600 x 900 pixels, HD, LED, 5 ms, Black

Long summary description DELL E Series E2016H LED display 19.5" 1600 x 900 pixels HD Black:

DELL E Series E2016H. Display diagonal: 19.5", Display resolution: 1600 x 900 pixels, HD type: HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.