DELL logo

DELL UltraSharp 2007FP computer monitor 20.1" 1600 x 1200 pixels

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46386
Info modified on:
19 Feb 2024, 19:05:44
Short summary description DELL UltraSharp 2007FP computer monitor 20.1" 1600 x 1200 pixels:

DELL UltraSharp 2007FP, 20.1", 1600 x 1200 pixels, LCD, 16 ms

Long summary description DELL UltraSharp 2007FP computer monitor 20.1" 1600 x 1200 pixels:

DELL UltraSharp 2007FP. Display diagonal: 20.1", Display resolution: 1600 x 1200 pixels. Display: LCD. Display surface: Matt, Response time: 16 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.