DELL logo

DELL UltraSharp 2007FP computer monitor 20" 1600 x 1200 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64507
Info modified on:
30 May 2023, 12:06:47
Short summary description DELL UltraSharp 2007FP computer monitor 20" 1600 x 1200 pixels Black:

DELL UltraSharp 2007FP, 20", 1600 x 1200 pixels, 16 ms, Black

Long summary description DELL UltraSharp 2007FP computer monitor 20" 1600 x 1200 pixels Black:

DELL UltraSharp 2007FP. Display diagonal: 20", Display resolution: 1600 x 1200 pixels, Response time: 16 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.