DELL logo

DELL E Series E1913 LED display 19" 1440 x 900 pixels HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109473
Info modified on:
21 Oct 2022, 10:32:10
Short summary description DELL E Series E1913 LED display 19" 1440 x 900 pixels HD Black:

DELL E Series E1913, 19", 1440 x 900 pixels, HD, LED, 5 ms, Black

Long summary description DELL E Series E1913 LED display 19" 1440 x 900 pixels HD Black:

DELL E Series E1913. Display diagonal: 19", Display resolution: 1440 x 900 pixels, HD type: HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.