DELL logo

DELL P170S computer monitor 17" 1280 x 1024 pixels LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52817
Info modified on:
19 Feb 2024, 19:05:44
Short summary description DELL P170S computer monitor 17" 1280 x 1024 pixels LED Black:

DELL P170S, 17", 1280 x 1024 pixels, LED, LCD, 5 ms, Black

Long summary description DELL P170S computer monitor 17" 1280 x 1024 pixels LED Black:

DELL P170S. Display diagonal: 17", Display resolution: 1280 x 1024 pixels, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.