DELL XPS 8500, 3.4 GHz, Intel® Core™ i7, 16 GB, 2.26 TB, Blu-Ray ROM, Windows 8
DELL XPS 8500. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray ROM. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 660. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 460 W. Product type: PC