location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 2TB 2.5" USB 3.0 external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2TB 2.5" USB 3.0
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
784-BBBD
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2019 12:14:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 2TB 2.5" USB 3.0 external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 TB 2.5" 5400 RPM
  • - Maximum data transfer rate: 600 Mbit/s
  • - Micro-USB B 3.2 Gen 1 (3.1 Gen 1)
  • - Black
Long product name DELL 2TB 2.5" USB 3.0 external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black :
The short editorial description of DELL 2TB 2.5" USB 3.0 external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black

2TB, 5400 RPM, USB 3.0 (4.8 Gbps), 2.5", 158 g, Black
More>>>
DELL 2TB 2.5" USB 3.0 external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black:
The official marketing text of DELL 2TB 2.5" USB 3.0 external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black as supplied by the manufacturer

A portable 2 TB drive with automatic backup
This portable hard drive from Dell makes it easy to back up files, store and transfer data, and even share to social media sites. Automatic backup software comes pre-installed on this portable drive, which is compact and lightweight, so you can keep all your important files with you on the go. The 2 TB capacity provides plenty of space to save all your photos, videos, music and more.

Lightweight and portable
The drive's lightweight design makes it easy to take with you. Thanks to its compact form factor, it takes up very little room on your desktop. Since it's powered by a USB port, there's no separate power cable to plug in or carry. It's an ideal on-the-go companion for laptops and USB-compatible tablets.

Easy-to-use backup software is pre-installed
The drive comes pre-loaded with automatic backup software from Seagate that's ready to use as soon as you plug in the drive. The software lets you schedule automatic backups in the user-friendly Seagate Backup Dashboard.

USB 3.0 for faster data transfers
Dell's portable hard drive features USB 3.0, which is up to 10 times faster than USB 2.0. This means files transfer more quickly between the drive and your device and backups finish sooner. It's also backward compatible with USB 2.0 and USB 1.0, so older devices can still connect to this drive.

Works with popular social media sites
The Dell portable hard drive can upload directly to top social media sites, including Facebook, Flickr and YouTube. The drive can also automatically backup the files you've shared on these popular sites.

Easy integration with Windows 7 and Windows 8
Dell's portable hard drive with automatic backup software integrates easily with both Windows 7 and Windows 8. The included Seagate software ensures your important files are backed up and protected. The drive requires one free USB port.

Short summary description DELL 2TB 2.5" USB 3.0 external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black:
This short summary of the DELL 2TB 2.5" USB 3.0 external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 2TB 2.5" USB 3.0, 2 TB, 2.5", 3.2 Gen 1 (3.1 Gen 1), 5400 RPM, Black

Long summary description DELL 2TB 2.5" USB 3.0 external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black:
This is an auto-generated long summary of DELL 2TB 2.5" USB 3.0 external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black based on the first three specs of the first five spec groups.

DELL 2TB 2.5" USB 3.0. HDD capacity: 2 TB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). HDD speed: 5400 RPM. Product color: Black

Hard drive
HDD capacity *
2 TB
HDD speed *
5400 RPM
HDD size *
2.5"
Type
HDD
Ports & interfaces
Maximum data transfer rate *
600 Mbit/s
USB connector *
Micro-USB B
USB version *
3.2 Gen 1 (3.1 Gen 1)
Features
Product color *
Black
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Security
Fingerprint reader
No
Power
Bus powered *
USB
Power consumption (typical)
8 W
Weight & dimensions
Width
2.99" (75.9 mm)
Depth
4.47" (113.5 mm)
Height
0.476" (12.1 mm)
Weight *
5.6 oz (158.7 g)
Packaging data
Cables included
USB
Other features
Connectivity technology
Wired
Brand Image Article code product Stock Price from
DELL 1TB USB 3.0 external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black DELL 1TB USB 3.0 external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
784-10028 1TB USB 3.0
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)