DELL logo

DELL Precision T7810 Intel Xeon E5 v3 E5-2630V3 32 GB DDR4-SDRAM 1 TB HDD AMD FirePro W5100 Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94316
Info modified on:
14 Mar 2024, 17:43:43
Short summary description DELL Precision T7810 Intel Xeon E5 v3 E5-2630V3 32 GB DDR4-SDRAM 1 TB HDD AMD FirePro W5100 Windows 7 Professional Tower Workstation Black:

DELL Precision T7810, 2.4 GHz, Intel Xeon E5 v3, 32 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description DELL Precision T7810 Intel Xeon E5 v3 E5-2630V3 32 GB DDR4-SDRAM 1 TB HDD AMD FirePro W5100 Windows 7 Professional Tower Workstation Black:

DELL Precision T7810. Processor frequency: 2.4 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-2630V3. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: AMD FirePro W5100. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 825 W. Chassis type: Tower. Product type: Workstation

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.