DELL logo

DELL Inspiron 7746 Intel® Core™ i7 i7-5500U Laptop 17.3" Touchscreen Full HD 16 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® GT 845M Windows 8.1 Pro Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72468
Info modified on:
22 Jan 2025, 05:00:27
Short summary description DELL Inspiron 7746 Intel® Core™ i7 i7-5500U Laptop 17.3" Touchscreen Full HD 16 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® GT 845M Windows 8.1 Pro Silver:

DELL Inspiron 7746, Intel® Core™ i7, 2.4 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description DELL Inspiron 7746 Intel® Core™ i7 i7-5500U Laptop 17.3" Touchscreen Full HD 16 GB DDR3L-SDRAM 512 GB SSD NVIDIA® GeForce® GT 845M Windows 8.1 Pro Silver:

DELL Inspiron 7746. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 8.1 Pro. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.