DELL logo

DELL Inspiron 7737 Intel® Core™ i7 i7-4500U Laptop 17.3" Touchscreen HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8 Aluminum

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28194
Info modified on:
24 Jan 2025, 20:52:18
Short summary description DELL Inspiron 7737 Intel® Core™ i7 i7-4500U Laptop 17.3" Touchscreen HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8 Aluminum:

DELL Inspiron 7737, Intel® Core™ i7, 1.8 GHz, 17.3", 1600 x 900 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 7737 Intel® Core™ i7 i7-4500U Laptop 17.3" Touchscreen HD+ 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 750M Wi-Fi 4 (802.11n) Windows 8 Aluminum:

DELL Inspiron 7737. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8. Product color: Aluminum

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.