DELL Inspiron 16 Plus 7620, Intel® Core™ i7, 16", 3072 x 1920 pixels, 32 GB, 1 TB, Windows 11 Home
DELL Inspiron 16 Plus 7620. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 16", HD type: 3K, Display resolution: 3072 x 1920 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 11 Home. Product color: Green