DELL logo

DELL Precision T7600 Intel® Xeon® E5 Family E5-2667 16 GB DDR3-SDRAM Windows 7 Professional Tower Workstation

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101349
Info modified on:
23 Jul 2024, 20:46:51
Short summary description DELL Precision T7600 Intel® Xeon® E5 Family E5-2667 16 GB DDR3-SDRAM Windows 7 Professional Tower Workstation:

DELL Precision T7600, 2.9 GHz, Intel® Xeon® E5 Family, E5-2667, 16 GB, DVD+/-RW, Windows 7 Professional

Long summary description DELL Precision T7600 Intel® Xeon® E5 Family E5-2667 16 GB DDR3-SDRAM Windows 7 Professional Tower Workstation:

DELL Precision T7600. Processor frequency: 2.9 GHz, Processor family: Intel® Xeon® E5 Family, Processor model: E5-2667. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Optical drive type: DVD+/-RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 1300 W. Chassis type: Tower. Product type: Workstation

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.