DELL logo

DELL Inspiron 7548 Intel® Core™ i7 i7-5500U Laptop 15.6" 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M270 Windows 8.1 Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57430
Info modified on:
23 Jan 2025, 19:08:36
Short summary description DELL Inspiron 7548 Intel® Core™ i7 i7-5500U Laptop 15.6" 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M270 Windows 8.1 Black, Silver:

DELL Inspiron 7548, Intel® Core™ i7, 2.4 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 7548 Intel® Core™ i7 i7-5500U Laptop 15.6" 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M270 Windows 8.1 Black, Silver:

DELL Inspiron 7548. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: AMD Radeon R7 M270. Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.