DELL logo

DELL Inspiron 7537 Intel® Core™ i7 i7-4510U Laptop 15.6" Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 750M Windows 8.1 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129006
Info modified on:
23 Jan 2025, 18:47:31
Short summary description DELL Inspiron 7537 Intel® Core™ i7 i7-4510U Laptop 15.6" Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 750M Windows 8.1 Silver:

DELL Inspiron 7537, Intel® Core™ i7, 2 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 7537 Intel® Core™ i7 i7-4510U Laptop 15.6" Touchscreen Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 750M Windows 8.1 Silver:

DELL Inspiron 7537. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. Operating system installed: Windows 8.1. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.