DELL logo

DELL Inspiron 7490 Intel® Core™ i7 i7-10510U Laptop 14" Full HD 16 GB LPDDR3-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15435
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL Inspiron 7490 Intel® Core™ i7 i7-10510U Laptop 14" Full HD 16 GB LPDDR3-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Silver:

DELL Inspiron 7490, Intel® Core™ i7, 1.8 GHz, 14", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description DELL Inspiron 7490 Intel® Core™ i7 i7-10510U Laptop 14" Full HD 16 GB LPDDR3-SDRAM 512 GB SSD NVIDIA® GeForce® MX250 Silver:

DELL Inspiron 7490. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA® GeForce® MX250. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.