DELL Latitude 14 Rugged Extreme, Intel® Core™ i7, 1.7 GHz, 14", 1366 x 768 pixels, 16 GB, 512 GB
DELL Latitude 14 Rugged Extreme. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4650U, Processor frequency: 1.7 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 7 Professional. Product color: Black