DELL logo

DELL Latitude E7250 Intel® Core™ i7 i7-5600U Laptop 12.5" Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88219
Info modified on:
23 Jan 2025, 18:37:06
Short summary description DELL Latitude E7250 Intel® Core™ i7 i7-5600U Laptop 12.5" Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black:

DELL Latitude E7250, Intel® Core™ i7, 2.6 GHz, 12.5", 1366 x 768 pixels, 8 GB, 256 GB

Long summary description DELL Latitude E7250 Intel® Core™ i7 i7-5600U Laptop 12.5" Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Black:

DELL Latitude E7250. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5600U, Processor frequency: 2.6 GHz. Display diagonal: 12.5", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.