DELL 722-10046, 1920 x 1080 pixels, Full HD, 1080p, 720p, H.264, 15 MP, USB 2.0
DELL 722-10046. Maximum video resolution: 1920 x 1080 pixels, Camera HD type: Full HD, Supported video modes: 1080p, 720p. Interface: USB 2.0, Product color: Black, Mounting type: Clip/Stand