DELL Inspiron N7110, Intel® Core™ i5, 2.3 GHz, 17.3", 1600 x 900 pixels, 6 GB, 640 GB
DELL Inspiron N7110. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 525M. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 6.68 lbs (3.03 kg)