DELL logo

DELL Inspiron N7110 Intel® Core™ i7 i7-2670QM 17.3" HD+ 6 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
205675
Info modified on:
24 Jan 2025, 20:29:58
Short summary description DELL Inspiron N7110 Intel® Core™ i7 i7-2670QM 17.3" HD+ 6 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium:

DELL Inspiron N7110, Intel® Core™ i7, 2.2 GHz, 17.3", 1600 x 900 pixels, 6 GB, 640 GB

Long summary description DELL Inspiron N7110 Intel® Core™ i7 i7-2670QM 17.3" HD+ 6 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 525M Windows 7 Home Premium:

DELL Inspiron N7110. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 525M. Operating system installed: Windows 7 Home Premium

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.