DELL logo

DELL OptiPlex 7020 Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black, Gray

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48692
Info modified on:
21 Jun 2024, 08:24:29
Short summary description DELL OptiPlex 7020 Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black, Gray:

DELL OptiPlex 7020, 3.6 GHz, Intel® Core™ i7, 8 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description DELL OptiPlex 7020 Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF PC Black, Gray:

DELL OptiPlex 7020. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 255 W. Chassis type: SFF. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.