DELL OptiPlex 7020, 3.3 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Ubuntu Linux
DELL OptiPlex 7020. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4590. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Ubuntu Linux. Power supply: 290 W. Chassis type: Mini Tower. Product type: PC. Product color: Black, Gray