DELL logo

DELL OptiPlex 7010 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF PC Black, Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27726
Info modified on:
23 Jul 2024, 20:46:47
Short summary description DELL OptiPlex 7010 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF PC Black, Silver:

DELL OptiPlex 7010, 3.3 GHz, Intel® Core™ i3, i3-2120, 4 GB, 250 GB, Windows 7 Professional

Long summary description DELL OptiPlex 7010 Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 250 GB Windows 7 Professional SFF PC Black, Silver:

DELL OptiPlex 7010. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 250 GB. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 13.2 lbs (6 kg). Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.