DELL PowerEdge R340, 3.4 GHz, E-2224, 16 GB, DDR4-SDRAM, 1 TB, Rack (1U)
DELL PowerEdge R340. Processor family: Intel Xeon E, Processor frequency: 3.4 GHz, Processor model: E-2224. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 1 TB, HDD size: 2.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 350 W. Operating system installed: Windows Server 2019 Standard. Chassis type: Rack (1U)