DELL logo

DELL 146GB SAS 15K SFF internal hard drive 15000 RPM 2.5"

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56404
Info modified on:
04 Apr 2025, 11:57:00
Short summary description DELL 146GB SAS 15K SFF internal hard drive 15000 RPM 2.5":

DELL 146GB SAS 15K SFF, 146 GB, 15000 RPM, 2.5", SAS

Long summary description DELL 146GB SAS 15K SFF internal hard drive 15000 RPM 2.5":

DELL 146GB SAS 15K SFF. HDD capacity: 146 GB, HDD speed: 15000 RPM, HDD size: 2.5", Interface: SAS

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.