DELL logo

DELL Precision M6800 Intel® Core™ i7 i7-4800MQ Mobile workstation 17.3" Full HD 16 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139256
Info modified on:
23 Jan 2025, 18:38:12
Short summary description DELL Precision M6800 Intel® Core™ i7 i7-4800MQ Mobile workstation 17.3" Full HD 16 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional:

DELL Precision M6800, Intel® Core™ i7, 2.7 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 750 GB

Long summary description DELL Precision M6800 Intel® Core™ i7 i7-4800MQ Mobile workstation 17.3" Full HD 16 GB DDR3-SDRAM 750 GB HDD Wi-Fi 4 (802.11n) Windows 7 Professional:

DELL Precision M6800. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4800MQ, Processor frequency: 2.7 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.