DELL logo

DELL Precision M6800 Intel® Core™ i7 i7-4910MQ Mobile workstation 17.3" Full HD 16 GB DDR3-SDRAM 256 GB SSD AMD FirePro M6100 Windows 7 Professional Gray

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42858
Info modified on:
23 Jan 2025, 18:45:25
Short summary description DELL Precision M6800 Intel® Core™ i7 i7-4910MQ Mobile workstation 17.3" Full HD 16 GB DDR3-SDRAM 256 GB SSD AMD FirePro M6100 Windows 7 Professional Gray:

DELL Precision M6800, Intel® Core™ i7, 2.9 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description DELL Precision M6800 Intel® Core™ i7 i7-4910MQ Mobile workstation 17.3" Full HD 16 GB DDR3-SDRAM 256 GB SSD AMD FirePro M6100 Windows 7 Professional Gray:

DELL Precision M6800. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4910MQ, Processor frequency: 2.9 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.