DELL logo

DELL Precision M6700 Intel® Core™ i7 i7-3720QM Mobile workstation 17.3" Full HD 8 GB DDR3-SDRAM 1.5 TB HDD AMD FirePro M6000 Windows 7 Professional Brown

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97250
Info modified on:
23 Jan 2025, 18:43:58
Short summary description DELL Precision M6700 Intel® Core™ i7 i7-3720QM Mobile workstation 17.3" Full HD 8 GB DDR3-SDRAM 1.5 TB HDD AMD FirePro M6000 Windows 7 Professional Brown:

DELL Precision M6700, Intel® Core™ i7, 2.6 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1.5 TB

Long summary description DELL Precision M6700 Intel® Core™ i7 i7-3720QM Mobile workstation 17.3" Full HD 8 GB DDR3-SDRAM 1.5 TB HDD AMD FirePro M6000 Windows 7 Professional Brown:

DELL Precision M6700. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3720QM, Processor frequency: 2.6 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product color: Brown

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.