DELL logo

DELL Precision M6700 Intel® Core™ i7 i7-3740QM Mobile workstation 17.3" Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K3000M Windows 7 Professional Black, Gray

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46583
Info modified on:
23 Jan 2025, 19:00:16
Short summary description DELL Precision M6700 Intel® Core™ i7 i7-3740QM Mobile workstation 17.3" Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K3000M Windows 7 Professional Black, Gray:

DELL Precision M6700, Intel® Core™ i7, 2.7 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description DELL Precision M6700 Intel® Core™ i7 i7-3740QM Mobile workstation 17.3" Full HD 8 GB DDR3-SDRAM 500 GB HDD NVIDIA® Quadro® K3000M Windows 7 Professional Black, Gray:

DELL Precision M6700. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3740QM, Processor frequency: 2.7 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product color: Black, Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.