DELL logo

DELL Precision M6700 Intel® Core™ i7 i7-3520M Mobile workstation 17.3" Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K3000M Windows 7 Professional English, Italian Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151699
Info modified on:
23 Jan 2025, 18:11:03
Short summary description DELL Precision M6700 Intel® Core™ i7 i7-3520M Mobile workstation 17.3" Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K3000M Windows 7 Professional English, Italian Black:

DELL Precision M6700, Intel® Core™ i7, 2.9 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description DELL Precision M6700 Intel® Core™ i7 i7-3520M Mobile workstation 17.3" Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K3000M Windows 7 Professional English, Italian Black:

DELL Precision M6700. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3520M, Processor frequency: 2.9 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.