DELL logo

DELL Vostro 5625 AMD Ryzen™ 7 5825U Laptop 16" Full HD+ 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Swiss Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40731
Info modified on:
22 Jan 2025, 05:47:05
Short summary description DELL Vostro 5625 AMD Ryzen™ 7 5825U Laptop 16" Full HD+ 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Swiss Gray:

DELL Vostro 5625, AMD Ryzen™ 7, 2 GHz, 16", 1920 x 1200 pixels, 16 GB, 512 GB

Long summary description DELL Vostro 5625 AMD Ryzen™ 7 5825U Laptop 16" Full HD+ 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Swiss Gray:

DELL Vostro 5625. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5825U, Processor frequency: 2 GHz. Display diagonal: 16", HD type: Full HD+, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Pro. Product color: Gray

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.